Manufacturer: Conec
Win Source Part Number: 766678-241A27120X
Series: 241A
Packaging: Tray
Number of Positions: 9
Color: Black
Operating Temperature Range: -25°C ~ 105°C
Features: Filter, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Machined
Wire Gauge: 20 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 100V
Current Rating: 7.5A
Ingress Protection: IP20
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Flange Feature: Cable Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E)
Family Name: 241A
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 56-701-013; 56-701-087; 56F-701-015-LI;
Introduction Date: February 09, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 25
D SUB C FILTER STANDARD SOLDER CUP
| Win Source Electronics | CDM Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 766678-241A27120X | 241A27120X |
| Product Name | D - SUB, D - SHAPED connectors - 241A27120X | Connectors; D-Subminiature Connectors |
| Termination | Solder Cup | Solder |