CONEC Connectors, Interconnects - D-Sub Connectors 241A15160X

Description
Win Source Part Number: 1212334-241A15160X Category: Connectors, Interconnects>D-Sub Connectors Series: 241A Number of Positions: 25 Color: Black Features: Board Lock, Filter, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 100V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 25 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 241A151 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1212334-241A15160X Category: Connectors, Interconnects>D-Sub Connectors Series: 241A Number of Positions: 25 Color: Black Features: Board Lock, Filter, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 100V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 25 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 241A151 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1212334-241A15160X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1212334-241A15160X
Connectors, Interconnects - D-Sub Connectors 1212334-241A15160X
Win Source Part Number: 1212334-241A15160X Category: Connectors, Interconnects>D-Sub Connectors Series: 241A Number of Positions: 25 Color: Black Features: Board Lock, Filter, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 100V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 25 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 241A151 Product Status: Obsolete

Win Source Part Number: 1212334-241A15160X
Category: Connectors, Interconnects>D-Sub Connectors
Series: 241A
Number of Positions: 25
Color: Black
Features: Board Lock, Filter, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Box
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 100V
Ingress Protection: IP20
Material Flammability Rating: UL94 V-0
Standard Package: 25
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Conec
Base Product Number: 241A151
Product Status: Obsolete

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 241A15160X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
241A15160X
Connectors; D-Subminiature Connectors 241A15160X
D SUB FILTER PLUG CONN STD DWV

D SUB FILTER PLUG CONN STD DWV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1212334-241A15160X 241A15160X
Product Name Connectors, Interconnects - D-Sub Connectors Connectors; D-Subminiature Connectors
Termination Solder
Mounting Through Hole
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details