CONEC D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 165X13559X 165X13559X

Description
Manufacturer: Conec Win Source Part Number: 763380-165X13559X Series: 165X Number of Positions: 50 Features: Mating Screws 4-40 Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Material: Plastic, Metallized Family Name: 165X13559X Cable Exit: 45° Categories: Connectors, Interconnects Hardware: Assembly Hardware, Strain Relief Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 763380-165X13559X Series: 165X Number of Positions: 50 Features: Mating Screws 4-40 Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Material: Plastic, Metallized Family Name: 165X13559X Cable Exit: 45° Categories: Connectors, Interconnects Hardware: Assembly Hardware, Strain Relief Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 165X13559X - 763380-165X13559X - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 165X13559X
763380-165X13559X
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 165X13559X 763380-165X13559X
Manufacturer: Conec Win Source Part Number: 763380-165X13559X Series: 165X Number of Positions: 50 Features: Mating Screws 4-40 Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Material: Plastic, Metallized Family Name: 165X13559X Cable Exit: 45° Categories: Connectors, Interconnects Hardware: Assembly Hardware, Strain Relief Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: Conec
Win Source Part Number: 763380-165X13559X
Series: 165X
Number of Positions: 50
Features: Mating Screws 4-40
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Material: Plastic, Metallized
Family Name: 165X13559X
Cable Exit: 45°
Categories: Connectors, Interconnects
Hardware: Assembly Hardware, Strain Relief
Introduction Date: February 09, 2006
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 165X13559X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
165X13559X
Connectors; D-Subminiature Connectors 165X13559X
D SUB PLASTIC HOOD SIDE CABLE ENTRY

D SUB PLASTIC HOOD SIDE CABLE ENTRY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 763380-165X13559X 165X13559X
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 165X13559X Connectors; D-Subminiature Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details