CONEC Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 164A17969X

Description
Win Source Part Number: 1339757-164A17969X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 164A Number of Positions: 37 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.283" (7.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 164A179
Request a Quote Datasheet
Description
Win Source Part Number: 1339757-164A17969X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 164A Number of Positions: 37 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.283" (7.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 164A179
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1339757-164A17969X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1339757-164A17969X
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1339757-164A17969X
Win Source Part Number: 1339757-164A17969X Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: 164A Number of Positions: 37 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.283" (7.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 164A179

Win Source Part Number: 1339757-164A17969X
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 164A
Number of Positions: 37
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Box
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 125V
Ingress Protection: IP20
Material Flammability Rating: UL94 V-0
Standard Package: 30
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled
Shell Size, Connector Layout: 4 (DC, C)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Backset Spacing: 0.283" (7.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Conec
Base Product Number: 164A179

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 164A17969X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
164A17969X
Connectors; D-Subminiature Connectors 164A17969X
D SUB CONN STD SOLDER PIN ANGLED 37 POS

D SUB CONN STD SOLDER PIN ANGLED 37 POS

Buy Now

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1339757-164A17969X 164A17969X
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connectors; D-Subminiature Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details