CONEC D - SUB, D - SHAPED connectors - 164A10239X 164A10239X

Description
Manufacturer: Conec Win Source Part Number: 766604-164A10239X Series: 164A Packaging: Tray Number of Positions: 25 Color: Black Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Form: Machined Wire Gauge: 20 AWG Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Family Name: 164A Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): DB-25S-N; 172-E25-202-911; DB-25SR; Introduction Date: November 04, 2004 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 766604-164A10239X Series: 164A Packaging: Tray Number of Positions: 25 Color: Black Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Form: Machined Wire Gauge: 20 AWG Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Family Name: 164A Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): DB-25S-N; 172-E25-202-911; DB-25SR; Introduction Date: November 04, 2004 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 164A10239X - 766604-164A10239X - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 164A10239X
766604-164A10239X
D - SUB, D - SHAPED connectors - 164A10239X 766604-164A10239X
Manufacturer: Conec Win Source Part Number: 766604-164A10239X Series: 164A Packaging: Tray Number of Positions: 25 Color: Black Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Form: Machined Wire Gauge: 20 AWG Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 3 (DB, B) Family Name: 164A Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): DB-25S-N; 172-E25-202-911; DB-25SR; Introduction Date: November 04, 2004 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Conec
Win Source Part Number: 766604-164A10239X
Series: 164A
Packaging: Tray
Number of Positions: 25
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Contact Form: Machined
Wire Gauge: 20 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 125V
Current Rating: 7.5A
Ingress Protection: IP20
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Flange Feature: Cable Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 3 (DB, B)
Family Name: 164A
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): DB-25S-N; 172-E25-202-911; DB-25SR;
Introduction Date: November 04, 2004
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
125V 7.5A Electronic Connector
439-164A10239X
125V 7.5A Electronic Connector 439-164A10239X
25 Pos Female D-Sub Receptacle, Straight, Solder, 125V, 7.5A Product overview: 164A10239X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, 7.5A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-164A10239X can be used for catalog matching and distributor lookup.

25 Pos Female D-Sub Receptacle, Straight, Solder, 125V, 7.5A Product overview: 164A10239X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, 7.5A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-164A10239X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors; D-Subminiature Connectors - 164A10239X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
164A10239X
Connectors; D-Subminiature Connectors 164A10239X
D SUB CONNECTOR STANDARD SOLDER CUP

D SUB CONNECTOR STANDARD SOLDER CUP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. CDM Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 766604-164A10239X 439-164A10239X 164A10239X
Product Name D - SUB, D - SHAPED connectors - 164A10239X 125V 7.5A Electronic Connector Connectors; D-Subminiature Connectors
Termination Solder Cup Solder Solder
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details