CONEC D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Adapters - 163A50059X 163A50059X

Description
Manufacturer: Conec Win Source Part Number: 766765-163A50059X Series: 163A Operating Temperature Range: -55°C ~ 125°C Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: Connector Saver Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Free Hanging (In-Line) Shell Material, Finish: Steel, Tin Plated Convert From (Adapter End): D-Sub, 9 Pin Male Convert To (Adapter End): D-Sub, 9 Pin Female Includes: 3 pcs - 1 Connector, 2 Jack Screws Family Name: 163A Categories: Connectors, Interconnects Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 766765-163A50059X Series: 163A Operating Temperature Range: -55°C ~ 125°C Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: Connector Saver Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Free Hanging (In-Line) Shell Material, Finish: Steel, Tin Plated Convert From (Adapter End): D-Sub, 9 Pin Male Convert To (Adapter End): D-Sub, 9 Pin Female Includes: 3 pcs - 1 Connector, 2 Jack Screws Family Name: 163A Categories: Connectors, Interconnects Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Adapters - 163A50059X - 766765-163A50059X - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Adapters - 163A50059X
766765-163A50059X
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Adapters - 163A50059X 766765-163A50059X
Manufacturer: Conec Win Source Part Number: 766765-163A50059X Series: 163A Operating Temperature Range: -55°C ~ 125°C Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: Connector Saver Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Free Hanging (In-Line) Shell Material, Finish: Steel, Tin Plated Convert From (Adapter End): D-Sub, 9 Pin Male Convert To (Adapter End): D-Sub, 9 Pin Female Includes: 3 pcs - 1 Connector, 2 Jack Screws Family Name: 163A Categories: Connectors, Interconnects Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Conec
Win Source Part Number: 766765-163A50059X
Series: 163A
Operating Temperature Range: -55°C ~ 125°C
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: Connector Saver
Voltage Rating: 125V
Current Rating: 7.5A
Ingress Protection: IP20
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Free Hanging (In-Line)
Shell Material, Finish: Steel, Tin Plated
Convert From (Adapter End): D-Sub, 9 Pin Male
Convert To (Adapter End): D-Sub, 9 Pin Female
Includes: 3 pcs - 1 Connector, 2 Jack Screws
Family Name: 163A
Categories: Connectors, Interconnects
Introduction Date: November 25, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 766765-163A50059X
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Adapters - 163A50059X
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details