CONEC D - SUB, D - SHAPED connectors - 163A18709X 163A18709X

Description
Manufacturer: Conec Win Source Part Number: 766660-163A18709X Series: 163A Packaging: Bulk Number of Positions: 50 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 5 (DD, D) Categories: Connectors, Interconnects Backset Spacing: 0.370" (9.40mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 766660-163A18709X Series: 163A Packaging: Bulk Number of Positions: 50 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 5 (DD, D) Categories: Connectors, Interconnects Backset Spacing: 0.370" (9.40mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 163A18709X - 766660-163A18709X - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 163A18709X
766660-163A18709X
D - SUB, D - SHAPED connectors - 163A18709X 766660-163A18709X
Manufacturer: Conec Win Source Part Number: 766660-163A18709X Series: 163A Packaging: Bulk Number of Positions: 50 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 5 (DD, D) Categories: Connectors, Interconnects Backset Spacing: 0.370" (9.40mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Conec
Win Source Part Number: 766660-163A18709X
Series: 163A
Packaging: Bulk
Number of Positions: 50
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 125V
Current Rating: 7.5A
Ingress Protection: IP20
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 5 (DD, D)
Categories: Connectors, Interconnects
Backset Spacing: 0.370" (9.40mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Connectors; D-Subminiature Connectors - 163A18709X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
163A18709X
Connectors; D-Subminiature Connectors 163A18709X
D SUB CONN STD SOLDER PIN ANGLED 50 POS

D SUB CONN STD SOLDER PIN ANGLED 50 POS

Buy Now

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 766660-163A18709X 163A18709X
Product Name D - SUB, D - SHAPED connectors - 163A18709X Connectors; D-Subminiature Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details