CONEC D - SUB, D - SHAPED connectors - 163A14809X 163A14809X

Description
Manufacturer: Conec Win Source Part Number: 766642-163A14809X Series: 163A Number of Positions: 9 Features: Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Connector Style: D-Sub Mounting: Through Hole, Right Angle Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: 163A Categories: Connectors, Interconnects Backset Spacing: 0.370" (9.40mm) Alternative Parts (Cross-Reference): XM2C-0942-502L; 87203-6043; XM2C-0942-132L; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Conec Win Source Part Number: 766642-163A14809X Series: 163A Number of Positions: 9 Features: Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Connector Style: D-Sub Mounting: Through Hole, Right Angle Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: 163A Categories: Connectors, Interconnects Backset Spacing: 0.370" (9.40mm) Alternative Parts (Cross-Reference): XM2C-0942-502L; 87203-6043; XM2C-0942-132L; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 163A14809X - 766642-163A14809X - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 163A14809X
766642-163A14809X
D - SUB, D - SHAPED connectors - 163A14809X 766642-163A14809X
Manufacturer: Conec Win Source Part Number: 766642-163A14809X Series: 163A Number of Positions: 9 Features: Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Connector Style: D-Sub Mounting: Through Hole, Right Angle Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: 163A Categories: Connectors, Interconnects Backset Spacing: 0.370" (9.40mm) Alternative Parts (Cross-Reference): XM2C-0942-502L; 87203-6043; XM2C-0942-132L; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Conec
Win Source Part Number: 766642-163A14809X
Series: 163A
Number of Positions: 9
Features: Grounding Indents, Mounting Brackets
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Connector Style: D-Sub
Mounting: Through Hole, Right Angle
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E)
Family Name: 163A
Categories: Connectors, Interconnects
Backset Spacing: 0.370" (9.40mm)
Alternative Parts (Cross-Reference): XM2C-0942-502L; 87203-6043; XM2C-0942-132L;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Connectors; D-Subminiature Connectors - 163A14809X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
163A14809X
Connectors; D-Subminiature Connectors 163A14809X
D SUB CONNECTOR

D SUB CONNECTOR

Buy Now

Technical Specifications

  Win Source Electronics CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 766642-163A14809X 163A14809X
Product Name D - SUB, D - SHAPED connectors - 163A14809X Connectors; D-Subminiature Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details