CONEC D - SUB, D - SHAPED connectors - 163A14519X 163A14519X

Description
Manufacturer: Conec Win Source Part Number: 766638-163A14519X Series: 163A Packaging: Bulk Number of Positions: 37 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 4 (DC, C) Family Name: 163A Categories: Connectors, Interconnects Backset Spacing: 0.370" (9.40mm) Alternative Parts (Cross-Reference): M24308/24-28F; XM3C-3722-112; L717SDC37P1ACH4F; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 766638-163A14519X Series: 163A Packaging: Bulk Number of Positions: 37 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 4 (DC, C) Family Name: 163A Categories: Connectors, Interconnects Backset Spacing: 0.370" (9.40mm) Alternative Parts (Cross-Reference): M24308/24-28F; XM3C-3722-112; L717SDC37P1ACH4F; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - 163A14519X - 766638-163A14519X - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 163A14519X
766638-163A14519X
D - SUB, D - SHAPED connectors - 163A14519X 766638-163A14519X
Manufacturer: Conec Win Source Part Number: 766638-163A14519X Series: 163A Packaging: Bulk Number of Positions: 37 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 125V Current Rating: 7.5A Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 4 (DC, C) Family Name: 163A Categories: Connectors, Interconnects Backset Spacing: 0.370" (9.40mm) Alternative Parts (Cross-Reference): M24308/24-28F; XM3C-3722-112; L717SDC37P1ACH4F; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 30

Manufacturer: Conec
Win Source Part Number: 766638-163A14519X
Series: 163A
Packaging: Bulk
Number of Positions: 37
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Features: Board Lock, Grounding Indents, Mounting Brackets
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 125V
Current Rating: 7.5A
Ingress Protection: IP20
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 4 (DC, C)
Family Name: 163A
Categories: Connectors, Interconnects
Backset Spacing: 0.370" (9.40mm)
Alternative Parts (Cross-Reference): M24308/24-28F; XM3C-3722-112; L717SDC37P1ACH4F;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 30

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-163A14519X
Electronic Connector 439-163A14519X
CONN D-SUB PLUG 37POS R/A SLDR Product overview: 163A14519X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-163A14519X can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 37POS R/A SLDR Product overview: 163A14519X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-163A14519X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors; D-Subminiature Connectors - 163A14519X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
163A14519X
Connectors; D-Subminiature Connectors 163A14519X
D SUB CONN STD SOLDER PIN ANGLED 37 POS

D SUB CONN STD SOLDER PIN ANGLED 37 POS

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. CDM Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 766638-163A14519X 439-163A14519X 163A14519X
Product Name D - SUB, D - SHAPED connectors - 163A14519X Electronic Connector Connectors; D-Subminiature Connectors
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details