CONEC
162X11779X -- CONNECTORS; D-SUBMINIATURE CONNECTORS
CONEC
Connectors; D-Subminiature Connectors
162X11779X
Description
D SUB CONTACT
Description
D SUB CONTACT
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
162X11779X |
|
Product Name
|
Connectors; D-Subminiature Connectors |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Mounting
Chassis, Panel
Voltage Rating
600 volts
Current Rating
20.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers