CONEC Connectors, Interconnects - D-Sub Connectors 161A10189X

Description
Win Source Part Number: 1044066-161A10189X Category: Connectors, Interconnects>D-Sub Connectors Series: 161A Connector Type: Plug, Male Pins Package: Box Standard Package: 50 Shell Material, Finish: Steel, Yellow Chromate Plated Zinc ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 161A101
Request a Quote Datasheet
Description
Win Source Part Number: 1044066-161A10189X Category: Connectors, Interconnects>D-Sub Connectors Series: 161A Connector Type: Plug, Male Pins Package: Box Standard Package: 50 Shell Material, Finish: Steel, Yellow Chromate Plated Zinc ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 161A101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1044066-161A10189X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1044066-161A10189X
Connectors, Interconnects - D-Sub Connectors 1044066-161A10189X
Win Source Part Number: 1044066-161A10189X Category: Connectors, Interconnects>D-Sub Connectors Series: 161A Connector Type: Plug, Male Pins Package: Box Standard Package: 50 Shell Material, Finish: Steel, Yellow Chromate Plated Zinc ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Conec Base Product Number: 161A101

Win Source Part Number: 1044066-161A10189X
Category: Connectors, Interconnects>D-Sub Connectors
Series: 161A
Connector Type: Plug, Male Pins
Package: Box
Standard Package: 50
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Conec
Base Product Number: 161A101

Buy Now
Singapore, Singapore
Electronic Connector
439-161A10189X
Electronic Connector 439-161A10189X
D Type Connector, 25 Contact(s), Male, 0.109 inch Pitch, Solder Terminal, Hole .112-.124, Receptacle Product overview: 161A10189X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-161A10189X can be used for catalog matching and distributor lookup.

D Type Connector, 25 Contact(s), Male, 0.109 inch Pitch, Solder Terminal, Hole .112-.124, Receptacle Product overview: 161A10189X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-161A10189X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors; D-Subminiature Connectors - 161A10189X - CDM Inc.
Turnersville, NJ, United States
Connectors; D-Subminiature Connectors
161A10189X
Connectors; D-Subminiature Connectors 161A10189X
D SUB HOOD

D SUB HOOD

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. CDM Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1044066-161A10189X 439-161A10189X 161A10189X
Product Name Connectors, Interconnects - D-Sub Connectors Electronic Connector Connectors; D-Subminiature Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products