Manufacturer: Conec
Win Source Part Number: 908767-160X10409X
Features: Connector Cap (Cover), Dust For D-Sub Connectors, Male
Package: Bulk
Family Name: 160X104
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: Q2711314A, Q3384948, Q2943223, Q2849423, 160X10409X-ND, 626-1829, Q3041708
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 908767-160X10409X |
| Product Name | Unclassified - 160X10409X |