CONEC Backplane Connectors - 122A10249X 122A10249X

Description
Manufacturer: Conec Win Source Part Number: 1010906-122A10249X Packaging: Bulk Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 64 Number of Rows: 3 Termination: Solder Contact Finish: Gold Current Rating: 2A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Style: C Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 1010906-122A10249X Packaging: Bulk Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 64 Number of Rows: 3 Termination: Solder Contact Finish: Gold Current Rating: 2A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Style: C Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 122A10249X - 1010906-122A10249X - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 122A10249X
1010906-122A10249X
Backplane Connectors - 122A10249X 1010906-122A10249X
Manufacturer: Conec Win Source Part Number: 1010906-122A10249X Packaging: Bulk Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 64 Number of Rows: 3 Termination: Solder Contact Finish: Gold Current Rating: 2A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Style: C Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Conec
Win Source Part Number: 1010906-122A10249X
Packaging: Bulk
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: 64
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Current Rating: 2A
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Style: C
Level, Class: 3
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
Backplane Connectors - DIN 41612 - 122A10249X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
122A10249X
Backplane Connectors - DIN 41612 122A10249X
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
Connectors; DIN - 122A10249X - CDM Inc.
Turnersville, NJ, United States
Connectors; DIN
122A10249X
Connectors; DIN 122A10249X
DIN CONN FEMALE TYPE C SOLDER PIN 60 POS

DIN CONN FEMALE TYPE C SOLDER PIN 60 POS

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited CDM Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1010906-122A10249X 122A10249X 122A10249X
Product Name Backplane Connectors - 122A10249X Backplane Connectors - DIN 41612 Connectors; DIN
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CAJ.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
2 suppliers