CONEC Backplane Connectors - 121A20979X 121A20979X

Description
Manufacturer: Conec Win Source Part Number: 1011067-121A20979X Packaging: Bulk Number of Positions: 32 Pitch: 0.100" (2.54mm) Features: Mounting Clips Connector Type: Header, Male Pins Number of Positions Loaded: 16 Number of Rows: 2 Termination: Solder Contact Finish: Gold Current Rating: 5.5A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: D Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 1011067-121A20979X Packaging: Bulk Number of Positions: 32 Pitch: 0.100" (2.54mm) Features: Mounting Clips Connector Type: Header, Male Pins Number of Positions Loaded: 16 Number of Rows: 2 Termination: Solder Contact Finish: Gold Current Rating: 5.5A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: D Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 121A20979X - 1011067-121A20979X - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 121A20979X
1011067-121A20979X
Backplane Connectors - 121A20979X 1011067-121A20979X
Manufacturer: Conec Win Source Part Number: 1011067-121A20979X Packaging: Bulk Number of Positions: 32 Pitch: 0.100" (2.54mm) Features: Mounting Clips Connector Type: Header, Male Pins Number of Positions Loaded: 16 Number of Rows: 2 Termination: Solder Contact Finish: Gold Current Rating: 5.5A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: D Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Conec
Win Source Part Number: 1011067-121A20979X
Packaging: Bulk
Number of Positions: 32
Pitch: 0.100" (2.54mm)
Features: Mounting Clips
Connector Type: Header, Male Pins
Number of Positions Loaded: 16
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Current Rating: 5.5A
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Style: D
Level, Class: 3
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Backplane Connectors - DIN 41612 - 121A20979X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
121A20979X
Backplane Connectors - DIN 41612 121A20979X
CONN DIN HDR 32POS PCB RA GOLD

CONN DIN HDR 32POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1011067-121A20979X 121A20979X
Product Name Backplane Connectors - 121A20979X Backplane Connectors - DIN 41612
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
DIN 41612 - 39-XC5B-3221-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers