CONEC Backplane Connectors - 121A20779X 121A20779X

Description
Manufacturer: Conec Win Source Part Number: 1011066-121A20779X Packaging: Bulk Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: 32 Number of Rows: 3 Termination: Solder Contact Finish: Gold Current Rating: 5.5A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: E Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 1011066-121A20779X Packaging: Bulk Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: 32 Number of Rows: 3 Termination: Solder Contact Finish: Gold Current Rating: 5.5A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: E Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 121A20779X - 1011066-121A20779X - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 121A20779X
1011066-121A20779X
Backplane Connectors - 121A20779X 1011066-121A20779X
Manufacturer: Conec Win Source Part Number: 1011066-121A20779X Packaging: Bulk Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: 32 Number of Rows: 3 Termination: Solder Contact Finish: Gold Current Rating: 5.5A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Style: E Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Conec
Win Source Part Number: 1011066-121A20779X
Packaging: Bulk
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: 32
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Current Rating: 5.5A
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Style: E
Level, Class: 3
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Electronic Connector - 307-121A20779X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
307-121A20779X
Electronic Connector 307-121A20779X
DIN 41612 Connectors 32P MALE TYPE E SOLDER PIN ANGLED Product overview: 121A20779X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-121A20779X can be used for catalog matching and distributor lookup.

DIN 41612 Connectors 32P MALE TYPE E SOLDER PIN ANGLED Product overview: 121A20779X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-121A20779X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 121A20779X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
121A20779X
Backplane Connectors - DIN 41612 121A20779X
CONN DIN HDR 48POS PCB RA GOLD

CONN DIN HDR 48POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1011066-121A20779X 307-121A20779X 121A20779X
Product Name Backplane Connectors - 121A20779X Electronic Connector Backplane Connectors - DIN 41612
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details