CONEC Backplane Connectors - 121A10299X 121A10299X

Description
Manufacturer: Conec Win Source Part Number: 1010907-121A10299X Packaging: Bulk Number of Positions: 32 Connector Type: Header, Male Pins Number of Positions Loaded: 16 Number of Rows: 2 Termination: Solder Contact Finish: Gold Current Rating: 2A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Style: B/2 Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Conec Win Source Part Number: 1010907-121A10299X Packaging: Bulk Number of Positions: 32 Connector Type: Header, Male Pins Number of Positions Loaded: 16 Number of Rows: 2 Termination: Solder Contact Finish: Gold Current Rating: 2A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Style: B/2 Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 121A10299X - 1010907-121A10299X - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 121A10299X
1010907-121A10299X
Backplane Connectors - 121A10299X 1010907-121A10299X
Manufacturer: Conec Win Source Part Number: 1010907-121A10299X Packaging: Bulk Number of Positions: 32 Connector Type: Header, Male Pins Number of Positions Loaded: 16 Number of Rows: 2 Termination: Solder Contact Finish: Gold Current Rating: 2A Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Style: B/2 Level, Class: 3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Conec
Win Source Part Number: 1010907-121A10299X
Packaging: Bulk
Number of Positions: 32
Connector Type: Header, Male Pins
Number of Positions Loaded: 16
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Current Rating: 2A
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Style: B/2
Level, Class: 3
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now
Electronic Connector - 307-121A10299X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
307-121A10299X
Electronic Connector 307-121A10299X
Mini Type B Male Connector, Solder Pin Product overview: 121A10299X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-121A10299X can be used for catalog matching and distributor lookup.

Mini Type B Male Connector, Solder Pin Product overview: 121A10299X from CONEC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-121A10299X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 121A10299X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
121A10299X
Backplane Connectors - DIN 41612 121A10299X
CONN DIN HDR 32POS PCB GOLD

CONN DIN HDR 32POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1010907-121A10299X 307-121A10299X 121A10299X
Product Name Backplane Connectors - 121A10299X Electronic Connector Backplane Connectors - DIN 41612
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details