Cone Drive Gearing Solutions Servo Zero Backlash Gearset

Description
Servo Zero Backlash Gearsets Many Cone Drive products are available with Absolute Zero Backlash gearsets ideal for applications in which extremely accurate positioning is required. Absolute zero backlash worm gearsets have a two-piece worm, quilled together at the axial center of the worm thread. One segment of the worm is fixed in its bearing set, while the other segment is positioned laterally by adjustable-force pre-load disks, maintaining a consistent clamping force on both sides of the gear thus removing all backlash. In this self-adjusting design, half of the power input worm contacts the drive side of the gear while the other half of the worm makes continuous contact with the opposing side of the gear. The result of this design innovation is absolute zero backlash, ideal for applications in which extremely accurate positioning is required. No-load chatter and free-travel shock in reversing applications are eliminated by the pre-loading characteristics of this design. Absolute ZERO Absolute zero backlash precision for extremely accurate positioning and repeatability Self adjusting design to insure zero backlash Eliminates no-load chatter and free travel shock in reversing applications Available as loose gearset or as an assembled single stage or multiple stage gear unit Product Specifications Center Distance: 2 inch through 32 inch (Special sizes available) Gear Ratios: Available in standard ratios through 70:1 in single stage (Special ratios available)
Description
Servo Zero Backlash Gearsets Many Cone Drive products are available with Absolute Zero Backlash gearsets ideal for applications in which extremely accurate positioning is required. Absolute zero backlash worm gearsets have a two-piece worm, quilled together at the axial center of the worm thread. One segment of the worm is fixed in its bearing set, while the other segment is positioned laterally by adjustable-force pre-load disks, maintaining a consistent clamping force on both sides of the gear thus removing all backlash. In this self-adjusting design, half of the power input worm contacts the drive side of the gear while the other half of the worm makes continuous contact with the opposing side of the gear. The result of this design innovation is absolute zero backlash, ideal for applications in which extremely accurate positioning is required. No-load chatter and free-travel shock in reversing applications are eliminated by the pre-loading characteristics of this design. Absolute ZERO Absolute zero backlash precision for extremely accurate positioning and repeatability Self adjusting design to insure zero backlash Eliminates no-load chatter and free travel shock in reversing applications Available as loose gearset or as an assembled single stage or multiple stage gear unit Product Specifications Center Distance: 2 inch through 32 inch (Special sizes available) Gear Ratios: Available in standard ratios through 70:1 in single stage (Special ratios available)

Suppliers

Company
Product
Description
Supplier Links
Servo Zero Backlash Gearset -  - Cone Drive Gearing Solutions
Traverse City, MI, USA
Servo Zero Backlash Gearset
Servo Zero Backlash Gearset
Servo Zero Backlash Gearsets Many Cone Drive products are available with Absolute Zero Backlash gearsets ideal for applications in which extremely accurate positioning is required. Absolute zero backlash worm gearsets have a two-piece worm, quilled together at the axial center of the worm thread. One segment of the worm is fixed in its bearing set, while the other segment is positioned laterally by adjustable-force pre-load disks, maintaining a consistent clamping force on both sides of the gear thus removing all backlash. In this self-adjusting design, half of the power input worm contacts the drive side of the gear while the other half of the worm makes continuous contact with the opposing side of the gear. The result of this design innovation is absolute zero backlash, ideal for applications in which extremely accurate positioning is required. No-load chatter and free-travel shock in reversing applications are eliminated by the pre-loading characteristics of this design. Absolute ZERO Absolute zero backlash precision for extremely accurate positioning and repeatability Self adjusting design to insure zero backlash Eliminates no-load chatter and free travel shock in reversing applications Available as loose gearset or as an assembled single stage or multiple stage gear unit Product Specifications Center Distance: 2 inch through 32 inch (Special sizes available) Gear Ratios: Available in standard ratios through 70:1 in single stage (Special ratios available)

Servo Zero Backlash Gearsets

Many Cone Drive products are available with Absolute Zero Backlash gearsets ideal for applications in which extremely accurate positioning is required.
Absolute zero backlash worm gearsets have a two-piece worm, quilled together at the axial center of the worm thread. One segment of the worm is fixed in its bearing set, while the other segment is positioned laterally by adjustable-force pre-load disks, maintaining a consistent clamping force on both sides of the gear thus removing all backlash.
In this self-adjusting design, half of the power input worm contacts the drive side of the gear while the other half of the worm makes continuous contact with the opposing side of the gear. The result of this design innovation is absolute zero backlash, ideal for applications in which extremely accurate positioning is required. No-load chatter and free-travel shock in reversing applications are eliminated by the pre-loading characteristics of this design.

Absolute ZERO

  • Absolute zero backlash precision for extremely accurate positioning and repeatability
  • Self adjusting design to insure zero backlash
  • Eliminates no-load chatter and free travel shock in reversing applications
  • Available as loose gearset or as an assembled single stage or multiple stage gear unit

Product Specifications

  • Center Distance: 2 inch through 32 inch (Special sizes available)
  • Gear Ratios: Available in standard ratios through 70:1 in single stage (Special ratios available)
Supplier's Site

Technical Specifications

  Cone Drive Gearing Solutions
Product Category Gears
Product Name Servo Zero Backlash Gearset
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG5-20R2E28, Module 520 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r2e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Spur Gears - 1827848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details