New 60W Medical Grade Power Supply. Universal Input. Single Output Voltage.
Condor Electronics, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | SM-12V0-5A0-IDG30 |
Product Name | Switching Power Supplies |
Type | AC / DC Adapter; Computer Power Supply; Medical Power Supply |
Form Factor | Desktop / Free Standing |
Applications | Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications |
Operating Temperature | 0 to 40 C (32 to 104 F) |
Regulatory Compliance | RoHS, WEEE |