New 30W Medical Grade Power Supply. Universal Input. Single Output Voltage.
| Condor Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SM-12V0-2A5-I2-30 |
| Product Name | Switching Power Supplies |
| Type | AC / DC Adapter; Computer Power Supply; Medical Power Supply |
| Form Factor | Desktop / Free Standing |
| Applications | Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | RoHS, WEEE |