Condor Electronics, Inc. Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage S-13V5-7A1-IDG30

Description
New 96W Desktop power supply. Universal input. Single output voltage. Notes: Approvals: UL/CUL/FCC/PSE/BS/C- TICK/S-MARK/TUV/WEEE /ROHS/V Meets Energy Efficiency Level V Standards/ ErP Stage 2 Unit Weight: 1.07 lbs Carton Quantity: 30 pcs
Datasheet
Description
New 96W Desktop power supply. Universal input. Single output voltage. Notes: Approvals: UL/CUL/FCC/PSE/BS/C- TICK/S-MARK/TUV/WEEE /ROHS/V Meets Energy Efficiency Level V Standards/ ErP Stage 2 Unit Weight: 1.07 lbs Carton Quantity: 30 pcs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage - S-13V5-7A1-IDG30 - Condor Electronics, Inc.
San Jose, CA, USA
Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage
S-13V5-7A1-IDG30
Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage S-13V5-7A1-IDG30
New 96W Desktop power supply. Universal input. Single output voltage. Notes: Approvals: UL/CUL/FCC/PSE/BS/C- TICK/S-MARK/TUV/WEEE /ROHS/V Meets Energy Efficiency Level V Standards/ ErP Stage 2 Unit Weight: 1.07 lbs Carton Quantity: 30 pcs

New 96W Desktop power supply. Universal input. Single output voltage.

Notes:

  • Approvals: UL/CUL/FCC/PSE/BS/C-TICK/S-MARK/TUV/WEEE/ROHS/V
  • Meets Energy Efficiency Level V Standards/ ErP Stage 2
  • Unit Weight: 1.07 lbs
  • Carton Quantity: 30 pcs
Supplier's Site Datasheet

Technical Specifications

  Condor Electronics, Inc.
Product Category Power Supplies
Product Number S-13V5-7A1-IDG30
Product Name Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage
Type AC / DC Adapter; Computer Power Supply; Medical Power Supply
Applications Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS, WEEE
DC Output Voltage 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Plug-in - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Applications Instrumentation
View Details