Condor Electronics, Inc. Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage S-12V0-8A0-IDG30

Description
New 96W Desktop power supply. Universal input. Single output voltage. Notes: Approvals: UL/CUL/FCC/PSE/BS/C- TICK/S-MARK/TUV/WEEE /ROHS/V Meets Energy Efficiency Level V Standards/ ErP Stage 2 Unit Weight: 1.07 lbs Carton Quantity: 30 pcs
Description
New 96W Desktop power supply. Universal input. Single output voltage. Notes: Approvals: UL/CUL/FCC/PSE/BS/C- TICK/S-MARK/TUV/WEEE /ROHS/V Meets Energy Efficiency Level V Standards/ ErP Stage 2 Unit Weight: 1.07 lbs Carton Quantity: 30 pcs

Suppliers

Company
Product
Description
Supplier Links
Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage - S-12V0-8A0-IDG30 - Condor Electronics, Inc.
San Jose, CA, USA
Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage
S-12V0-8A0-IDG30
Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage S-12V0-8A0-IDG30
New 96W Desktop power supply. Universal input. Single output voltage. Notes: Approvals: UL/CUL/FCC/PSE/BS/C- TICK/S-MARK/TUV/WEEE /ROHS/V Meets Energy Efficiency Level V Standards/ ErP Stage 2 Unit Weight: 1.07 lbs Carton Quantity: 30 pcs

New 96W Desktop power supply. Universal input. Single output voltage.

Notes:

  • Approvals: UL/CUL/FCC/PSE/BS/C-TICK/S-MARK/TUV/WEEE/ROHS/V
  • Meets Energy Efficiency Level V Standards/ ErP Stage 2
  • Unit Weight: 1.07 lbs
  • Carton Quantity: 30 pcs
Supplier's Site

Technical Specifications

  Condor Electronics, Inc.
Product Category Power Supplies
Product Number S-12V0-8A0-IDG30
Product Name Medical Grade 96W Desktop Power Supply with Universal Input and Single Output Voltage
Type AC / DC Adapter; Computer Power Supply; Medical Power Supply
Applications Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS, WEEE
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1882961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type C8
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details