North American 125VAC Power Cord NEMA 6-15P plug RoHS
| Condor Electronics, Inc. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | IEC-NEMA 6-15P CORDSET |
| Product Name | AC Power Cords |
| Cord Color | Black |
| Approvals | RoHS |
| Number of Conductors | 3 |
| Male End Type | NEMA 6-15 |
PVC, black