Italian Power Cord (3 Conductor) RoHS, 2.5M
| Condor Electronics, Inc. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | IEC-ITY CORDSET-2.5M-1.0 |
| Product Name | AC Power Cords |
| Cord Color | Black |
| Approvals | RoHS |
| Number of Conductors | 3 |
| Male End Type | CEI 23-50 |
PVC, black