United Kingdom Cord (3 conductor with C5) RoHS
| Condor Electronics, Inc. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | IEC(C5)-BSI CORDSET |
| Product Name | AC Power Cords |
| Cord Color | Black |
| Approvals | RoHS |
| Number of Conductors | 3 |
| Male End Type | BS 1363 |
PVC, black