Condor Electronics, Inc. Power Cables CA206-206INL-6FT-20AWG

Description
Black Double Ended 6ft 20AWG Cable Assembly With 2.5 Inline Jack And 2.5 X5.5x 11mm Plug
Datasheet
Description
Black Double Ended 6ft 20AWG Cable Assembly With 2.5 Inline Jack And 2.5 X5.5x 11mm Plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CA206-206INL-6FT-20AWG - Condor Electronics, Inc.
San Jose, CA, USA
CA206-206INL-6FT-20AWG
CA206-206INL-6FT-20AWG
Black Double Ended 6ft 20AWG Cable Assembly With 2.5 Inline Jack And 2.5 X5.5x 11mm Plug

Black Double Ended 6ft 20AWG Cable Assembly With 2.5 Inline Jack And 2.5 X5.5x 11mm Plug

Datasheet
Power Cables - CA206-206INL-6FT-20AWG - Condor Electronics, Inc.
San Jose, CA, USA
Power Cables
CA206-206INL-6FT-20AWG
Power Cables CA206-206INL-6FT-20AWG
Black Double Ended 6ft 20AWG Cable Assembly With 2.5 Inline Jack And 2.5 X5.5x 11mm Plug

Black Double Ended 6ft 20AWG Cable Assembly With 2.5 Inline Jack And 2.5 X5.5x 11mm Plug

Datasheet

Technical Specifications

  Condor Electronics, Inc.
Product Category Cable Assemblies
Product Number CA206-206INL-6FT-20AWG
Product Name
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12W8-E-10-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details