Condor Electronics, Inc. Power Cables CA205INL-0.6FT-20AWG-BC

Description
Black Single Ended 0.6ft 20AWG Cable Assembly With 2.1mm Inline Jack And Blunt Cut
Datasheet
Description
Black Single Ended 0.6ft 20AWG Cable Assembly With 2.1mm Inline Jack And Blunt Cut
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CA205INL-0.6FT-20AWG-BC - Condor Electronics, Inc.
San Jose, CA, USA
CA205INL-0.6FT-20AWG-BC
CA205INL-0.6FT-20AWG-BC
Black Single Ended 0.6ft 20AWG Cable Assembly With 2.1mm Inline Jack And Blunt Cut

Black Single Ended 0.6ft 20AWG Cable Assembly With 2.1mm Inline Jack And Blunt Cut

Datasheet
Power Cables - CA205INL-0.6FT-20AWG-BC - Condor Electronics, Inc.
San Jose, CA, USA
Power Cables
CA205INL-0.6FT-20AWG-BC
Power Cables CA205INL-0.6FT-20AWG-BC
Black Single Ended 0.6ft 20AWG Cable Assembly With 2.1mm Inline Jack And Blunt Cut

Black Single Ended 0.6ft 20AWG Cable Assembly With 2.1mm Inline Jack And Blunt Cut

Datasheet

Technical Specifications

  Condor Electronics, Inc.
Product Category Cable Assemblies
Product Number CA205INL-0.6FT-20AWG-BC
Product Name
Cable Length 0.6000 ft (1.83 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBU-M8G3-K-2-M8G3 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers