Concord Electronics Corporation Crimp Terminal, Ring Tongue, #8, 22-18Awg, Red; Stud Size - Metric Concord Electronics MS25036-149

Description
CRIMP TERMINAL, RING TONGUE, #8, 22-18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
CRIMP TERMINAL, RING TONGUE, #8, 22-18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Ring Tongue, #8, 22-18Awg, Red; Stud Size - Metric Concord Electronics - 32R8708 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Ring Tongue, #8, 22-18Awg, Red; Stud Size - Metric Concord Electronics
32R8708
Crimp Terminal, Ring Tongue, #8, 22-18Awg, Red; Stud Size - Metric Concord Electronics 32R8708
CRIMP TERMINAL, RING TONGUE, #8, 22-18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

CRIMP TERMINAL, RING TONGUE, #8, 22-18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32R8708
Product Name Crimp Terminal, Ring Tongue, #8, 22-18Awg, Red; Stud Size - Metric Concord Electronics
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Multi-pin plug distributor - NEDU-L4R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details