Concord Electronics Corporation Crimp Terminal, Ring Tongue, #6, 22-18Awg, Red; Stud Size - Metric Concord Electronics MS25036-102

Description
CRIMP TERMINAL, RING TONGUE, #6, 22-18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
CRIMP TERMINAL, RING TONGUE, #6, 22-18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Ring Tongue, #6, 22-18Awg, Red; Stud Size - Metric Concord Electronics - 12N4340 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Ring Tongue, #6, 22-18Awg, Red; Stud Size - Metric Concord Electronics
12N4340
Crimp Terminal, Ring Tongue, #6, 22-18Awg, Red; Stud Size - Metric Concord Electronics 12N4340
CRIMP TERMINAL, RING TONGUE, #6, 22-18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

CRIMP TERMINAL, RING TONGUE, #6, 22-18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12N4340
Product Name Crimp Terminal, Ring Tongue, #6, 22-18Awg, Red; Stud Size - Metric Concord Electronics
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details