Concord Electronics Corporation Barrel Terminal, #16, Crimp; Insulation Concord Electronics 10-8501-3-03

Description
BARREL TERMINAL, #16, CRIMP; Insulation:Non Insulated; Mounting Hole Dia:2.032mm; Terminal Plating:Gold; Overall Length:20.22mm; Length - Below Flange:12.7mm; Product Range:-; Connector Type:Barrel Terminal; Contact Material:Brass RoHS Compliant: Yes
Description
BARREL TERMINAL, #16, CRIMP; Insulation:Non Insulated; Mounting Hole Dia:2.032mm; Terminal Plating:Gold; Overall Length:20.22mm; Length - Below Flange:12.7mm; Product Range:-; Connector Type:Barrel Terminal; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Barrel Terminal, #16, Crimp; Insulation Concord Electronics - 83H5460 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Terminal, #16, Crimp; Insulation Concord Electronics
83H5460
Barrel Terminal, #16, Crimp; Insulation Concord Electronics 83H5460
BARREL TERMINAL, #16, CRIMP; Insulation:Non Insulated; Mounting Hole Dia:2.032mm; Terminal Plating:Gold; Overall Length:20.22mm; Length - Below Flange:12.7mm; Product Range:-; Connector Type:Barrel Terminal; Contact Material:Brass RoHS Compliant: Yes

BARREL TERMINAL, #16, CRIMP; Insulation:Non Insulated; Mounting Hole Dia:2.032mm; Terminal Plating:Gold; Overall Length:20.22mm; Length - Below Flange:12.7mm; Product Range:-; Connector Type:Barrel Terminal; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 83H5460
Product Name Barrel Terminal, #16, Crimp; Insulation Concord Electronics
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Un-Insulated Ferrules - 2227.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers