Conant Controls, Inc. Control Selector Valve with PTFE Rotor CBR4T012

Description
Control Selector Valves - Teflon® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other similar applications.
Description
Control Selector Valves - Teflon® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other similar applications.

Suppliers

Company
Product
Description
Supplier Links
Control Selector Valve with PTFE Rotor - CBR4T012 - Conant Controls, Inc.
Woburn, MA, USA
Control Selector Valve with PTFE Rotor
CBR4T012
Control Selector Valve with PTFE Rotor CBR4T012
Control Selector Valves - Teflon® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other similar applications.

Control Selector Valves - Teflon® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other similar applications.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number CBR4T012
Product Name Control Selector Valve with PTFE Rotor
Valve Type Control Valve; Diverter; Selector - Bar Stock Body
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Swing Check Valves Flanged - 1205060 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 6.00 inch (152.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details