Control Selector Valves - Teflon® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other similar applications.
| Conant Controls, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | CAL5T010 |
| Product Name | Control Selector Valve with PTFE Rotor |
| Valve Type | Control Valve; Diverter; Selector - Bar Stock Body |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |