Conant Controls, Inc. Control Selector Valve with PTFE Rotor CAL3T010

Description
Control Selector Valves - Teflon® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other similar applications.
Description
Control Selector Valves - Teflon® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other similar applications.

Suppliers

Company
Product
Description
Supplier Links
Control Selector Valve with PTFE Rotor - CAL3T010 - Conant Controls, Inc.
Woburn, MA, USA
Control Selector Valve with PTFE Rotor
CAL3T010
Control Selector Valve with PTFE Rotor CAL3T010
Control Selector Valves - Teflon® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other similar applications.

Control Selector Valves - Teflon® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other similar applications.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number CAL3T010
Product Name Control Selector Valve with PTFE Rotor
Valve Type Control Valve; Diverter; Selector - Bar Stock Body
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details