Conant Controls, Inc. Venting Selector Valve C360S007

Description
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.
Description
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Suppliers

Company
Product
Description
Supplier Links
Venting Selector Valve - C360S007 - Conant Controls, Inc.
Woburn, MA, USA
Venting Selector Valve
C360S007
Venting Selector Valve C360S007
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two series of Control Vent Valves: Series 180, which offers 180° rotation for servicing up to three control valves, and Series 360, which offers 360° rotation for servicing up to four control valves.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number C360S007
Product Name Venting Selector Valve
Valve Type Control Valve; Diverter; Vent Selector
Primary Material Stainless Steel
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
22mm INTERSOL - 09-311I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
375 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details