Comus International Selector Switch PSC175/30

Description
PROXIMITY REED SWITCH, SENSING RANGE MAX:8MM, SENSOR MOUNTING, OPERATING TEMPERATURE MIN:-20 C, OPERATING TEMPERATURE MAX:85 C, SUPPLY CURRENT:500MA, PRODUCT RANGE:PSC 175/30, CONTACT CURRENT MAX:500MA, SWITCHING CURRENT MAX:0.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY REED SWITCH, SENSING RANGE MAX:8MM, SENSOR MOUNTING, OPERATING TEMPERATURE MIN:-20 C, OPERATING TEMPERATURE MAX:85 C, SUPPLY CURRENT:500MA, PRODUCT RANGE:PSC 175/30, CONTACT CURRENT MAX:500MA, SWITCHING CURRENT MAX:0.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 32236109 - Radwell International
Willingboro, NJ, United States
Selector Switch
32236109
Selector Switch 32236109
PROXIMITY REED SWITCH, SENSING RANGE MAX:8MM, SENSOR MOUNTING, OPERATING TEMPERATURE MIN:-20 C, OPERATING TEMPERATURE MAX:85 C, SUPPLY CURRENT:500MA, PRODUCT RANGE:PSC 175/30, CONTACT CURRENT MAX:500MA, SWITCHING CURRENT MAX:0.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY REED SWITCH, SENSING RANGE MAX:8MM, SENSOR MOUNTING, OPERATING TEMPERATURE MIN:-20 C, OPERATING TEMPERATURE MAX:85 C, SUPPLY CURRENT:500MA, PRODUCT RANGE:PSC 175/30, CONTACT CURRENT MAX:500MA, SWITCHING CURRENT MAX:0.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 32236109
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
 - 194L-C40-5261 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details