Comus International Reed/Hall-Effect/Magnetic Switch PRC-SA-002

Description
REED PROXIMITY SWITCH, MAGNETIC, FLAT, 2 AMP, 400 VAC, 250 VDC, 0.7 METER LENGTH, ALUMINIUM HOUSED, SCREW TYPE TERNINAL, -10 TO +85 DEGREES C, IP64. FREE 2 YEAR RADWELL WARRANTY
Description
REED PROXIMITY SWITCH, MAGNETIC, FLAT, 2 AMP, 400 VAC, 250 VDC, 0.7 METER LENGTH, ALUMINIUM HOUSED, SCREW TYPE TERNINAL, -10 TO +85 DEGREES C, IP64. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 60521896 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
60521896
Reed/Hall-Effect/Magnetic Switch 60521896
REED PROXIMITY SWITCH, MAGNETIC, FLAT, 2 AMP, 400 VAC, 250 VDC, 0.7 METER LENGTH, ALUMINIUM HOUSED, SCREW TYPE TERNINAL, -10 TO +85 DEGREES C, IP64. FREE 2 YEAR RADWELL WARRANTY

REED PROXIMITY SWITCH, MAGNETIC, FLAT, 2 AMP, 400 VAC, 250 VDC, 0.7 METER LENGTH, ALUMINIUM HOUSED, SCREW TYPE TERNINAL, -10 TO +85 DEGREES C, IP64. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 60521896
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Laser Cross Beam Sensor - HPS-LCB02 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Repeatability 0.3937 mils (10 µm)
Operating Temperature -4 to 167 F (-20 to 75 C)
Height 1.34 inch (34 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Ic, Hall Effect, 6Mlp; Hall Effect Type Allegro Microsystems - 87R0037 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details