Win Source Part Number: 1383187-PM156
Category: Sensors, Transducers>Pressure
Termination Style: Wire Leads
Package: Bulk
Standard Package: 1 pcs
Package / Case: Module
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: Comus International
Moisture Sensitivity Level (MSL): Not Applicable
LARGE 25VDC/0.25A RECTANGULAR P
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1383187-PM156 | PM156 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | Module |