Comus International Proximity Sensors, Inductive Proximity Switches PIP-F36-012

Description
F36 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 36×17.5x51mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 15mm, unshielded
Datasheet
Description
F36 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 36×17.5x51mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 15mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-F36-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-F36-012
Proximity Sensors, Inductive Proximity Switches PIP-F36-012
F36 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 36×17.5x51mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 15mm, unshielded
  • F36 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 36×17.5x51mm
  • Output Mode: PNP NC
  • Connection mode: 3 Wire
  • Mounting distance: 15mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-F36-012
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1143ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4273 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details