Comus International Proximity Sensors, Inductive Proximity Switches PIN-T8S-101

Description
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
Datasheet
Description
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T8S-101 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T8S-101
Proximity Sensors, Inductive Proximity Switches PIN-T8S-101
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: NPN NO Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
  • M8 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm, short body
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: NPN NO
  • Connection mode: Straight Plug-in connector
  • Mounting distance: shielded (1mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T8S-101
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 2.95 inch (75 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-0.8 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.2323 to 0.2638 inch (5.9 to 6.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details