PIN-T8L-111 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-T8L-111
Description
M8 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 8mm
DC Straight Plug-in (10-30V DC)
Output Mode: NPN NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (1mm)
Description
M8 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 8mm
DC Straight Plug-in (10-30V DC)
Output Mode: NPN NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (1mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-T8L-111
M8 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 8mm
DC Straight Plug-in (10-30V DC)
Output Mode: NPN NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (1mm)
- M8 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 8mm
- DC Straight Plug-in (10-30V DC)
- Output Mode: NPN NC
- Connection mode: Straight Plug-in connector
- Mounting distance: shielded (1mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-T8L-111 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operating Temperature
-40 to 149 F (-40 to 65 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
2 kHz
Operating Temperature
-40 to 212 F (-40 to 100 C)
View Details