PIN-T30S-221 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-T30S-221
Description
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NO+NC
Power Supply DC 10-30V
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (10mm)
Description
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NO+NC
Power Supply DC 10-30V
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (10mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-T30S-221
M30 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
Output Mode: NPN NO+NC
Power Supply DC 10-30V
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (10mm)
- M30 Short Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 30mm
- Output Mode: NPN NO+NC
- Power Supply DC 10-30V
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: shielded (10mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-T30S-221 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.1570 inch (3.99 mm)
Switching Frequency
0.6000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
14 to 131 F (-10 to 55 C)
View Details