Comus International Proximity Sensors, Inductive Proximity Switches PIN-T30S-121

Description
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Power Supply DC 10-30V Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm)
Datasheet
Description
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Power Supply DC 10-30V Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T30S-121 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T30S-121
Proximity Sensors, Inductive Proximity Switches PIN-T30S-121
M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Power Supply DC 10-30V Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm)
  • M30 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • Output Mode: NPN NO+NC
  • Power Supply DC 10-30V
  • Connection mode: Straight Plug-in connector
  • Mounting distance: unshielded (15mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T30S-121
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3281LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Compact confocal sensor - confocalDT IFS2404-2(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5512 to 0.6299 inch (14 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details