PIN-T18S-022 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-T18S-022
Description
M18 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 4-wire (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: shielded (5mm)
Description
M18 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 4-wire (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: shielded (5mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-T18S-022
M18 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 4-wire (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: shielded (5mm)
- M18 Short Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 18mm
- DC 4-wire (10-30V DC)
- Output Mode: NPN NO+NC
- Connection mode: 4 wire
- Mounting distance: shielded (5mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-T18S-022 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1575 inch (4 mm)
View Details