PIN-T18L-121 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-T18L-121
Description
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC Straight Plug-in (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (5mm)
Description
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC Straight Plug-in (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (5mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-T18L-121
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC Straight Plug-in (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: Straight Plug-in connector
Mounting distance: shielded (5mm)
- M18 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 18mm
- DC Straight Plug-in (10-30V DC)
- Output Mode: NPN NO+NC
- Connection mode: Straight Plug-in connector
- Mounting distance: shielded (5mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-T18L-121 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Ring
Operation Distance
3.94 inch (100 mm)
View Details