PIN-T18L-021 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-T18L-021
Description
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 4-wire (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: shielded (5mm)
Description
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 4-wire (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: shielded (5mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-T18L-021
M18 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 18mm
DC 4-wire (10-30V DC)
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: shielded (5mm)
- M18 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 18mm
- DC 4-wire (10-30V DC)
- Output Mode: NPN NO+NC
- Connection mode: 4 wire
- Mounting distance: shielded (5mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-T18L-021 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details