PIN-T12S-201 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-T12S-201
Description
M12 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: NPN NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (2mm)
Description
M12 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: NPN NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (2mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-T12S-201
M12 Short Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 12mm
DC 90 Degree Plug-in (10-30V DC)
Output Mode: NPN NO
Connection mode: 90 Degree Plug-in connector
Mounting distance: shielded (2mm)
- M12 Short Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 12mm
- DC 90 Degree Plug-in (10-30V DC)
- Output Mode: NPN NO
- Connection mode: 90 Degree Plug-in connector
- Mounting distance: shielded (2mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-T12S-201 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
41 to 140 F (5 to 60 C)
View Details