PIN-S60-021 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-S60-021
Description
S60 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 55x41x120mm
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: 25mm, shielded
Description
S60 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 55x41x120mm
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: 25mm, shielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-S60-021
S60 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 55x41x120mm
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: 25mm, shielded
- S60 Square Plastic Housing
- Inductive Sensor
- Style: Squared Shape
- Dim: 55x41x120mm
- Output Mode: NPN NO+NC
- Connection mode: 4 wire
- Mounting distance: 25mm, shielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-S60-021 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Open; Normally Closed
|
|
Output Load
|
4-Wire NPN
|
Unlock Full Specs
to access all available technical data