Comus International Proximity Sensors, Inductive Proximity Switches PIN-S30-001

Description
S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 15mm, shielded
Datasheet
Description
S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 15mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-S30-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-S30-001
Proximity Sensors, Inductive Proximity Switches PIN-S30-001
S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: NPN NO Connection mode: 3 wire Mounting distance: 15mm, shielded
  • S30 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 30x30x58mm
  • Output Mode: NPN NO
  • Connection mode: 3 wire
  • Mounting distance: 15mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-S30-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Open
Output Load 3-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric, Industrial - 1882-1019468-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details