Comus International Proximity Sensors, Inductive Proximity Switches PIN-S17-011

Description
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: NPN NC Connection mode: 3 wire Mounting distance: shielded (5mm)
Datasheet
Description
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: NPN NC Connection mode: 3 wire Mounting distance: shielded (5mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-S17-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-S17-011
Proximity Sensors, Inductive Proximity Switches PIN-S17-011
S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: NPN NC Connection mode: 3 wire Mounting distance: shielded (5mm)
  • S17 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 17x17x28mm
  • Output Mode: NPN NC
  • Connection mode: 3 wire
  • Mounting distance: shielded (5mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-S17-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-1390-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details