Comus International Proximity Sensors, Inductive Proximity Switches PIN-F80-022

Description
F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: NPN NO+NC Connection mode: 4 Wire Mounting distance: 40mm, unshielded
Datasheet
Description
F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: NPN NO+NC Connection mode: 4 Wire Mounting distance: 40mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-F80-022 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-F80-022
Proximity Sensors, Inductive Proximity Switches PIN-F80-022
F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: NPN NO+NC Connection mode: 4 Wire Mounting distance: 40mm, unshielded
  • F80 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 80x80x40mm
  • Output Mode: NPN NO+NC
  • Connection mode: 4 Wire
  • Mounting distance: 40mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-F80-022
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Open; Normally Closed
Output Load 4-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1186LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details