Comus International Proximity Sensors, Inductive Proximity Switches PIN-F54-012

Description
F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: NPN NC Connection mode: 3 Wire Mounting distance: 25mm, unshielded
Datasheet
Description
F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: NPN NC Connection mode: 3 Wire Mounting distance: 25mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-F54-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-F54-012
Proximity Sensors, Inductive Proximity Switches PIN-F54-012
F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: NPN NC Connection mode: 3 Wire Mounting distance: 25mm, unshielded
  • F54 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 54x35x76.8mm
  • Output Mode: NPN NC
  • Connection mode: 3 Wire
  • Mounting distance: 25mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-F54-012
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Inductive Sensors with Switchable LED -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
View Details